TE Connectivity USB Cable Assemblies 2083112-5

Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2083112-5 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2083112-5
USB Cable Assemblies 2083112-5
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black
  • Equalized : Yes

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .25
  • Wire Size (AWG) : 24 - 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now Datasheet
Cable Assemblies - 2083112-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2083112-5
Cable Assemblies 2083112-5
CABLE ASSY IND. USB-IND. USB TYPE A

CABLE ASSY IND. USB-IND. USB TYPE A

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2083112-5
Cable Assemblies 2083112-5
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - 2083112-5-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
2083112-5-ND
USB Cables 2083112-5-ND
USB 2.0 Cable A Male to A Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to A Male 16.40' (5.00m) Shielded

Buy Now Datasheet
Lead, Ind Usb, Type A Type A, 5M; Connector To Connector Te Connectivity - 20X0691 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Ind Usb, Type A Type A, 5M; Connector To Connector Te Connectivity
20X0691
Lead, Ind Usb, Type A Type A, 5M; Connector To Connector Te Connectivity 20X0691
LEAD, IND USB, TYPE A - TYPE A, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

LEAD, IND USB, TYPE A - TYPE A, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Cable Assembly, 5M; Connector A Te Connectivity - 59T9533 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly, 5M; Connector A Te Connectivity
59T9533
Usb Cable Assembly, 5M; Connector A Te Connectivity 59T9533
USB CABLE ASSEMBLY, 5M; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE ASSEMBLY, 5M; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 2083112-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
2083112-5
Cable Assemblies - USB Cables 2083112-5
CBL USB2.0 A PLUG-A PLUG 16.4'

CBL USB2.0 A PLUG-A PLUG 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2083112-5 2083112-5 2083112-5 2083112-5-ND 20X0691 59T9533 2083112-5
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies USB Cables Lead, Ind Usb, Type A Type A, 5M; Connector To Connector Te Connectivity Usb Cable Assembly, 5M; Connector A Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
High Speed Digital & Data Cable - 102308-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers