TE Connectivity RF Cable Assemblies 2081393-1

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081393-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081393-1
RF Cable Assemblies 2081393-1
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : MATE-AX Jack
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : MATE-AX to FAKRA
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2081393-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081393-1-ND
Coaxial Cables (RF) 343-2081393-1-ND
"COAX CBL FAKRA TO FAKRA 11.8"""

"COAX CBL FAKRA TO FAKRA 11.8"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2081393-1 343-2081393-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MATE-AX Jack
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-1300-00041-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
View Details
2 suppliers
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers