TE Connectivity RF Cable Assemblies 2081392-4

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : MATE AX to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : MATE AX to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081392-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081392-4
RF Cable Assemblies 2081392-4
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : MATE AX to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : MATE-AX Jack
  • Cable Assembly (End B) : MATE-AX Jack
  • Cable Assembly Type : MATE AX to MATE AX
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2868641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868641
Coaxial Cable 2868641
TE Connectivity 2081392-4 Coaxial Cable

TE Connectivity 2081392-4 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868642
Coaxial Cable 2868642
TE Connectivity 2081392-4 Coaxial Cable

TE Connectivity 2081392-4 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081392-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081392-4-ND
Coaxial Cables (RF) 343-2081392-4-ND
COAX CBL FAKRA TO FAKRA 6.6'

COAX CBL FAKRA TO FAKRA 6.6'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081392-4 2868641 343-2081392-4-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type MATE-AX Jack
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data