TE Connectivity RF Cable Assemblies 2081390-5

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081390-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081390-5
RF Cable Assemblies 2081390-5
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 2.8

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length (M) : 3

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2868639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868639
Coaxial Cable 2868639
TE Connectivity 2081390-5 Coaxial Cable

TE Connectivity 2081390-5 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868638
Coaxial Cable 2868638
TE Connectivity 2081390-5 Coaxial Cable

TE Connectivity 2081390-5 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081390-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081390-5-ND
Coaxial Cables (RF) 343-2081390-5-ND
COAX CBL FAKRA TO FAKRA 9.8'

COAX CBL FAKRA TO FAKRA 9.8'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081390-5 2868639 343-2081390-5-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type FAKRA Plug
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers
Coaxial Cable - 4096976 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers