TE Connectivity RF Cable Assemblies 2081377-6

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 5 M  [17 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 5 M  [17 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081377-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081377-6
RF Cable Assemblies 2081377-6
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 5 M  [17 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : 5 M  [17 FT ]

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174LL
Buy Now Datasheet
Coaxial Cables (RF) - 343-2081377-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081377-6-ND
Coaxial Cables (RF) 343-2081377-6-ND
COAX CBL FAKRA TO FAKRA 16.4'

COAX CBL FAKRA TO FAKRA 16.4'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2081377-6 343-2081377-6-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type FAKRA Plug
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2410331-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016487-6 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2480661-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers