TE Connectivity RF Cable Assemblies 2081377-1

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081377-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081377-1
RF Cable Assemblies 2081377-1
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174LL
Buy Now Datasheet
Aux Cables - 2868620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868620
Aux Cables 2868620
TE Connectivity 2081377-1 Coaxial Cable

TE Connectivity 2081377-1 Coaxial Cable

Supplier's Site
Aux Cables - 2868621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868621
Aux Cables 2868621
TE Connectivity 2081377-1 Coaxial Cable

TE Connectivity 2081377-1 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081377-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081377-1-ND
Coaxial Cables (RF) 343-2081377-1-ND
"COAX CBL FAKRA TO FAKRA 11.8"""

"COAX CBL FAKRA TO FAKRA 11.8"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081377-1 2868620 343-2081377-1-ND
Product Name RF Cable Assemblies Aux Cables Coaxial Cables (RF)
Application RF RF
Product Type FAKRA Plug
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2492541-1 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
RF Cable Assemblies - 2509220-9 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474678-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers