TE Connectivity RF Cable Assemblies 2081346-5

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : SMA to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : SMA to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081346-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081346-5
RF Cable Assemblies 2081346-5
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : MATE-AX Jack Cable Assembly Type : SMA to MATE AX Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length (M) : 3

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : MATE-AX Jack
  • Cable Assembly Type : SMA to MATE AX
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 994-2081346-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
994-2081346-5-ND
Coaxial Cables (RF) 994-2081346-5-ND
CA MATE AX F TO SMA M RTK031

CA MATE AX F TO SMA M RTK031

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2081346-5 994-2081346-5-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016657-0 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 2480661-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 2221288-9 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.7500 ft (2.29 dm)
View Details
Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details