TE Connectivity RF Cable Assemblies 2081345-2

Description
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081345-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081345-2
RF Cable Assemblies 2081345-2
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 4.9

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : SMA to FAKRA
  • Coax Cable Type : RG 58LL

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2081345-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081345-2-ND
Coaxial Cables (RF) 343-2081345-2-ND
"COAX CBL SMA TO FAKRA 23.6"""

"COAX CBL SMA TO FAKRA 23.6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2081345-2 343-2081345-2-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 2016695-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
4 suppliers
Infotainment & Multimedia Cable Assemblies - 3-2360000-3 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers