TE Connectivity Standard Circular Connectors 207333-1

Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .925 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .925 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 207333-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
207333-1
Standard Circular Connectors 207333-1
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .925 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular

Dimensions


  • Assembly Length (INCH) : .925

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 207333-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
207333-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 207333-1
HSG SOC. 6 POS AUDIO MIKE

HSG SOC. 6 POS AUDIO MIKE

Buy Now
Hsg Soc. 6 Pos Audio Mike Amp - Te Connectivity - 90W1148 - Newark, An Avnet Company
Chicago, IL, United States
Hsg Soc. 6 Pos Audio Mike Amp - Te Connectivity
90W1148
Hsg Soc. 6 Pos Audio Mike Amp - Te Connectivity 90W1148
HSG SOC. 6 POS AUDIO MIKE

HSG SOC. 6 POS AUDIO MIKE

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207333-1 207333-1 90W1148
Product Name Standard Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Hsg Soc. 6 Pos Audio Mike Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Accessories - 17-100P160-13-1-B-TC4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SATA & Micro SATA - 1735539-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers