TE Connectivity High Speed Backplane Connectors 2065769-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2065769-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2065769-1
High Speed Backplane Connectors 2065769-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 40
  • Number of Pairs : 40
  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.35 MM  [.446 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 18.9 MM  [.744 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.7 MM  [.066 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-2065769-1
Through-Hole Electronic Connector 407-2065769-1
40 Pos 2 Pair Receptacle 2.5mm Pitch Right Angle Through Hole Header Product overview: 2065769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065769-1 can be used for catalog matching and distributor lookup.

40 Pos 2 Pair Receptacle 2.5mm Pitch Right Angle Through Hole Header Product overview: 2065769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065769-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 2065769-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065769-1
Board to Board & Mezzanine Connectors 2065769-1
Zd Plus 2 pair receptacle assy

Zd Plus 2 pair receptacle assy

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065769-1
Board to Board & Mezzanine Connectors 2065769-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 2065769-1 - 761727-2065769-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2065769-1
761727-2065769-1
Backplane Connectors - 2065769-1 761727-2065769-1
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 761727-2065769-1 Series: Z-PACK HM-Zd Packaging: Tube Number of Positions: 60 Pitch: 0.098" (2.50mm) Operating Temperature Range: -65°C ~ 105°C Features: Shielded Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Connector Style: High Speed Voltage Rating: 250V Current Rating: 0.600A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Daughtercard Number of Columns: 10 Contact Layout, Typical: 40 Signal, 20 Ground Family Name: 2065769 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 464459; Introduction Date: February 14, 2012 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 761727-2065769-1
Series: Z-PACK HM-Zd
Packaging: Tube
Number of Positions: 60
Pitch: 0.098" (2.50mm)
Operating Temperature Range: -65°C ~ 105°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Connector Style: High Speed
Voltage Rating: 250V
Current Rating: 0.600A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Daughtercard
Number of Columns: 10
Contact Layout, Typical: 40 Signal, 20 Ground
Family Name: 2065769
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 464459;
Introduction Date: February 14, 2012
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONN RCPT HIGH SPEED 60P EDGE MT - 790-2065769-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HIGH SPEED 60P EDGE MT
790-2065769-1
CONN RCPT HIGH SPEED 60P EDGE MT 790-2065769-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site
Backplane Connectors - Specialized - 2065769-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2065769-1
Backplane Connectors - Specialized 2065769-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet
Connector, Backplane, Hm-Zd Plus, Receptacle, 40 Position; Product Range Te Connectivity - 78T6431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Hm-Zd Plus, Receptacle, 40 Position; Product Range Te Connectivity
78T6431
Connector, Backplane, Hm-Zd Plus, Receptacle, 40 Position; Product Range Te Connectivity 78T6431
CONNECTOR, BACKPLANE, HM-ZD PLUS, RECEPTACLE, 40 POSITION; Product Range:HM-Zd Plus Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HM-ZD PLUS, RECEPTACLE, 40 POSITION; Product Range:HM-Zd Plus Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2065769-1 407-2065769-1 2065769-1 761727-2065769-1 790-2065769-1 2065769-1 78T6431
Product Name High Speed Backplane Connectors Through-Hole Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - 2065769-1 CONN RCPT HIGH SPEED 60P EDGE MT Backplane Connectors - Specialized Connector, Backplane, Hm-Zd Plus, Receptacle, 40 Position; Product Range Te Connectivity
Category Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit Press-Fit Press Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Edge, Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.6 amps 0.6 amps
Unlock Full Specs
to access all available technical data