TE Connectivity Lighting Cable Assemblies 2058943-4

Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange, Yellow Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange, Yellow Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058943-4 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058943-4
Lighting Cable Assemblies 2058943-4
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange, Yellow Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : Red, Black, Blue, Orange, Yellow

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 3.6 MM  [.142 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 70
  • Operating Voltage (VDC) : 70

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Locking

Other


  • Cable Assembly Length : .159 M  [.521 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly (End A) : MINI-CT Receptacle
  • Cable Assembly Type : MINI-CT Pigtail
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Cable Assemblies - 2058943-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2058943-4
Cable Assemblies 2058943-4
Cable Assembly Mini CT 5 pos.

Cable Assembly Mini CT 5 pos.

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2058943-4
Cable Assemblies 2058943-4
Cable Assemblies

Cable Assemblies

Buy Now
Wire to Board Cables - 6861053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
6861053
Wire to Board Cables 6861053
TE Connectivity 2058943-4

TE Connectivity 2058943-4

Supplier's Site
Wire to Board Cables - 1650488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1650488
Wire to Board Cables 1650488
TE Connectivity 2058943-4

TE Connectivity 2058943-4

Supplier's Site
Wire to Board Cables - 6861053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
6861053P
Wire to Board Cables 6861053P
TE Connectivity 2058943-4

TE Connectivity 2058943-4

Supplier's Site
Solid State Lighting Cables - A100195-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A100195-ND
Solid State Lighting Cables A100195-ND
"SSL Cable Assembly Socket, 5 Position To Wire Leads Multiple, Individual 6.25"" (158.8mm)"

"SSL Cable Assembly Socket, 5 Position To Wire Leads Multiple, Individual 6.25"" (158.8mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2058943-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2058943-4
Cable Assemblies - Solid State Lighting Cables 2058943-4
CABLE ASSY MINI CT 5POS

CABLE ASSY MINI CT 5POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2058943-4 2058943-4 6861053 6861053P A100195-ND 2058943-4
Product Name Lighting Cable Assemblies Cable Assemblies Wire to Board Cables Wire to Board Cables Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Product Type MINI-CT Receptacle
Cable Length 0.5217 ft (1.59 dm) 0.5208 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data