TE Connectivity USB Connectors 2058363-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2058363-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2058363-1
USB Connectors 2058363-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black

Industry Standards


  • IP Rating : IP67
  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Feature : With
  • PCB Mount Location : Cable Mount
  • PCB Mount Retention Type : None

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Adapter Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107355-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107355-ND
USB, DVI, HDMI Connector Assemblies A107355-ND
USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity - 86W5794 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity
86W5794
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity 86W5794
SEALED USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

SEALED USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Plug Kit, Usb Series B, Odva Metal Shell Amp - Te Connectivity - 41AJ6008 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Usb Series B, Odva Metal Shell Amp - Te Connectivity
41AJ6008
Plug Kit, Usb Series B, Odva Metal Shell Amp - Te Connectivity 41AJ6008
Plug Kit, USB Series B, ODVA Metal Shell

Plug Kit, USB Series B, ODVA Metal Shell

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2058363-1
USB Connectors 2058363-1
USB Connectors USB 2.0 SERIES B PLUG KIT, W-LOCK

USB Connectors USB 2.0 SERIES B PLUG KIT, W-LOCK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058363-1 A107355-ND 86W5794 41AJ6008 2058363-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity Plug Kit, Usb Series B, Odva Metal Shell Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Wire Connector USB USB USB USB
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount Cable
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 5353583-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount, Panel Mount
View Details
5 suppliers