TE Connectivity Coaxial Cables (RF) 2053075-1

Description
"Cable Assembly Coaxial QSL to Cable RG-174 31.50"" (800.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial QSL to Cable RG-174 31.50"" (800.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A99121-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A99121-ND
Coaxial Cables (RF) A99121-ND
"Cable Assembly Coaxial QSL to Cable RG-174 31.50"" (800.00mm)"

"Cable Assembly Coaxial QSL to Cable RG-174 31.50"" (800.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2053075-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2053075-1
Cable Assemblies - Coaxial Cables (RF) 2053075-1
CBL ASSY QSL PLUG 31.5"

CBL ASSY QSL PLUG 31.5"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number A99121-ND 2053075-1
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-0.5-M12G3 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power, Line Cables and Extension Cords - Q990-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details