TE Connectivity PCI & PCI Express Connectors 2041612-5

Description
Body Features Primary Product Color : White Product Weight : 6.8 G  [.238 OZ ] Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 5.8 MM  [.23 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Product Weight : 6.8 G  [.238 OZ ] Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 5.8 MM  [.23 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2041612-5 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2041612-5
PCI & PCI Express Connectors 2041612-5
Body Features Primary Product Color : White Product Weight : 6.8 G  [.238 OZ ] Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 5.8 MM  [.23 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White
  • Product Weight : 6.8 G  [.238 OZ ]

Configuration Features


  • Ejector : Without
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 89 MM  [3.504 INCH ]
  • Connector Width : 5.8 MM  [.23 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Card Edge Connectors - 2041612-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2041612-5
Card Edge Connectors 2041612-5
PCI-E Card Edge,164P,Vertical,D IP,SLIM

PCI-E Card Edge,164P,Vertical,DIP,SLIM

Buy Now
Edgeboard Connectors - 17-2041612-5-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2041612-5-ND
Edgeboard Connectors 17-2041612-5-ND
PCI-E CARD EDGE,164P,VERTICAL,D I

PCI-E CARD EDGE,164P,VERTICAL,DI

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2041612-5 2041612-5 17-2041612-5-ND
Product Name PCI & PCI Express Connectors Card Edge Connectors Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data