TE Connectivity DisplayPort Connectors 2041441-3

Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Connectors - 2041441-3 - TE Connectivity
Berwyn, PA, United States
DisplayPort Connectors
2041441-3
DisplayPort Connectors 2041441-3
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 1 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Boardlock
  • Screw Flange : Without

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.1 MM  [.082 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2041441-3-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2041441-3-ND
USB, DVI, HDMI Connector Assemblies 17-2041441-3-ND
DISPLAYPORT,20P,VERT ICAL,DIP TYP

DISPLAYPORT,20P,VERTICAL,DIP TYP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2041441-3 17-2041441-3-ND
Product Name DisplayPort Connectors USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products