TE Connectivity Mini PCI Express & mSATA 2041262-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Profile Height from PCB (INCH) : .267 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 6.8 MM  [.268 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Profile Height from PCB (INCH) : .267 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 6.8 MM  [.268 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 2041262-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
2041262-1
Mini PCI Express & mSATA 2041262-1
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Profile Height from PCB (INCH) : .267 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 6.8 MM  [.268 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Profile Height from PCB (INCH) : .267
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 6.8 MM  [.268 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 0.5A Electronic Connector
303-2041262-1
SMD 0.5A Electronic Connector 303-2041262-1
52 Pos Female Header, 2 Rows, Right Angle, Surface Mount, 0.5A Product overview: 2041262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 0.5A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041262-1 can be used for catalog matching and distributor lookup.

52 Pos Female Header, 2 Rows, Right Angle, Surface Mount, 0.5A Product overview: 2041262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 0.5A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041262-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A125147TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125147TR-ND
Edgeboard Connectors A125147TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A125147CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125147CT-ND
Edgeboard Connectors A125147CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Connectors - 2041262-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2041262-1
Connectors 2041262-1
Connectors

Connectors

Buy Now
Memory Connectors - 2041262-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2041262-1
Memory Connectors 2041262-1
Mini PCI-E 6.8H G/F

Mini PCI-E 6.8H G/F

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2041262-1
Memory Connectors 2041262-1
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Edge Connectors - 2557459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557459
Edge Connectors 2557459
Mini PCI-E 6.8H G/F

Mini PCI-E 6.8H G/F

Supplier's Site
Edge Connectors - 2557460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557460
Edge Connectors 2557460
Mini PCI-E 6.8H G/F

Mini PCI-E 6.8H G/F

Supplier's Site
Edge Connectors - 2557460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557460P
Edge Connectors 2557460P
Mini PCI-E 6.8H G/F

Mini PCI-E 6.8H G/F

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 2041262-1 - 849219-2041262-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 2041262-1
849219-2041262-1
Card Edge Connectors - Edgeboard Connectors - 2041262-1 849219-2041262-1
Manufacturer: TE Connectivity Win Source Part Number: 849219-2041262-1 Features: Position Connector Package: Reel - TR Family Name: 2041262 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A125147TR, -2041262-1-SI, 2041262-1-ND, -2041262-1-CSI, A125147CT

Manufacturer: TE Connectivity
Win Source Part Number: 849219-2041262-1
Features: Position Connector
Package: Reel - TR
Family Name: 2041262
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A125147TR, -2041262-1-SI, 2041262-1-ND, -2041262-1-CSI, A125147CT

Buy Now Datasheet
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity - 17AH5493 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity
17AH5493
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity 17AH5493
MINI PCI-E 6.8H G/F ROHS COMPLIANT: YES

MINI PCI-E 6.8H G/F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity - 08AH2114 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity
08AH2114
Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity 08AH2114
MINI PCI-E 6.8H G/F ROHS COMPLIANT: YES

MINI PCI-E 6.8H G/F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Edgeboard Connectors - 2041262-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2041262-1
Edgeboard Connectors 2041262-1
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
CONN PCI EXP MINI FEMALE 52POS - 792-2041262-1 - Utmel Electronic Limited
Hong Kong, China
CONN PCI EXP MINI FEMALE 52POS
792-2041262-1
CONN PCI EXP MINI FEMALE 52POS 792-2041262-1
CONN PCI EXP MINI FEMALE 52POS

CONN PCI EXP MINI FEMALE 52POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041262-1 303-2041262-1 A125147TR-ND 2041262-1 2041262-1 2557459 849219-2041262-1 17AH5493 2041262-1 792-2041262-1
Product Name Mini PCI Express & mSATA SMD 0.5A Electronic Connector Edgeboard Connectors Connectors Memory Connectors Edge Connectors Card Edge Connectors - Edgeboard Connectors - 2041262-1 Mini Pci-E 6.8H G/f Rohs Compliant Te Connectivity Edgeboard Connectors CONN PCI EXP MINI FEMALE 52POS
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data