TE Connectivity Contact Termination Type Te Connectivity 2041119-1.

Description
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Te Connectivity - 24AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Te Connectivity
24AC1762
Contact Termination Type Te Connectivity 24AC1762
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Rows:2RowsRoHS Compliant: Yes

Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1762
Product Name Contact Termination Type Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details