TE Connectivity USB Connectors 2040002-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2040002-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2040002-1
USB Connectors 2040002-1
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 62001336
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .75 MM  [.03 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
DIP Electronic Connector
312-2040002-1
DIP Electronic Connector 312-2040002-1
(2040002-1) Micro USB REC type B DIP 4 legs assy(Au) Product overview: 2040002-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2040002-1 can be used for catalog matching and distributor lookup.

(2040002-1) Micro USB REC type B DIP 4 legs assy(Au) Product overview: 2040002-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2040002-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 2040002-1 - 848910-2040002-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2040002-1
848910-2040002-1
USB, DVI, HDMI Connectors - 2040002-1 848910-2040002-1
Manufacturer: TE Connectivity Win Source Part Number: 848910-2040002-1 Features: Connector Position Package: Reel - TR Family Name: 2040002 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108263DKR, 20400021, -2040002-1-SI, A108263CT, A108263TR

Manufacturer: TE Connectivity
Win Source Part Number: 848910-2040002-1
Features: Connector Position
Package: Reel - TR
Family Name: 2040002
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A108263DKR, 20400021, -2040002-1-SI, A108263CT, A108263TR

Buy Now Datasheet
I/O Connectors - 2040002-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2040002-1
I/O Connectors 2040002-1
MICRO USB, TYPE B

MICRO USB, TYPE B

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2040002-1
I/O Connectors 2040002-1
MICRO USB

MICRO USB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2040002-1
I/O Connectors 2040002-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A108263TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108263TR-ND
USB, DVI, HDMI Connector Assemblies A108263TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A108263CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108263CT-ND
USB, DVI, HDMI Connector Assemblies A108263CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A108263DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108263DKR-ND
USB, DVI, HDMI Connector Assemblies A108263DKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2040002-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2040002-1
USB, DVI, HDMI Connector Assemblies 2040002-1
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity - 70AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity
70AC8808
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity 70AC8808
MICRO USB REC TYPE B DIP 4 LEGS ASSY(AU) ROHS COMPLIANT: YES

MICRO USB REC TYPE B DIP 4 LEGS ASSY(AU) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity - 98X5843 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity
98X5843
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity 98X5843
MICRO USB REC TYPE B DIP 4 LEGS ASSY(AU) ROHS COMPLIANT: YES

MICRO USB REC TYPE B DIP 4 LEGS ASSY(AU) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
2040002-1
USB Connectors 2040002-1
USB Connectors TypeB 5POS RA FEM

USB Connectors TypeB 5POS RA FEM

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2040002-1 312-2040002-1 848910-2040002-1 2040002-1 A108263TR-ND 2040002-1 70AC8808 2040002-1
Product Name USB Connectors DIP Electronic Connector USB, DVI, HDMI Connectors - 2040002-1 I/O Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB - micro B Micro Connector and Nano Connector; USB USB
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Category USB
Unlock Full Specs
to access all available technical data