TE Connectivity SATA & Micro SATA 2023246-2

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [12 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.9 MM  [.075 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [12 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.9 MM  [.075 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 2023246-2 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
2023246-2
SATA & Micro SATA 2023246-2
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [12 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.9 MM  [.075 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 15P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .3 MICM  [12 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 5.2 MM  [.205 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 1.9 MM  [.075 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.3 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 2023246-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2023246-2
Audio & Video Connectors 2023246-2
ASS Y SATA REC. R/A SMT TYPE 3.45H

ASS Y SATA REC. R/A SMT TYPE 3.45H

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2023246-2
Audio & Video Connectors 2023246-2
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Pluggable Connector Assemblies - A119693-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119693-ND
Pluggable Connector Assemblies A119693-ND
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364401-2023246-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364401-2023246-2
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364401-2023246-2
Win Source Part Number: 1364401-2023246-2 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide Base Product Number: 2023246 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: SATA Number of Positions: 22 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1364401-2023246-2
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide
Base Product Number: 2023246
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: SATA
Number of Positions: 22
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connectors - 2023246-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2023246-2
Pluggable Connectors 2023246-2
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet
I/o Conn, Sata, Rcpt, 22Pos, Solder; No. Of Contacts Te Connectivity - 70AH4177 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sata, Rcpt, 22Pos, Solder; No. Of Contacts Te Connectivity
70AH4177
I/o Conn, Sata, Rcpt, 22Pos, Solder; No. Of Contacts Te Connectivity 70AH4177
I/O CONN, SATA, RCPT, 22POS, SOLDER; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

I/O CONN, SATA, RCPT, 22POS, SOLDER; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023246-2 2023246-2 A119693-ND 1364401-2023246-2 2023246-2 70AH4177
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connectors I/o Conn, Sata, Rcpt, 22Pos, Solder; No. Of Contacts Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Receptacle
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data