TE Connectivity RF Cable Assemblies 2016742-6

Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016742-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016742-6
RF Cable Assemblies 2016742-6
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Positions : 8

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.6 MM  [.102 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 150

Operation/Application


  • Operating Frequency Range (GHZ) : 40
  • Shielded : Yes

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.92mm Series RF Plug
  • Cable Assembly (End B) : SMPM Plug
  • Cable Assembly Type : 2.92mm to SMPM

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016742-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016742-6-ND
Coaxial Cables (RF) 17-2016742-6-ND
"COAX CBL SMPM TO 2.92MM 24"""

"COAX CBL SMPM TO 2.92MM 24"""

Buy Now Datasheet
Cable, 8X Smpm Plug-8X2.92Mm Plug, 610Mm Rohs Compliant Te Connectivity - 61AK4838 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8X Smpm Plug-8X2.92Mm Plug, 610Mm Rohs Compliant Te Connectivity
61AK4838
Cable, 8X Smpm Plug-8X2.92Mm Plug, 610Mm Rohs Compliant Te Connectivity 61AK4838
CABLE, 8X SMPM PLUG-8X2.92MM PLUG, 610MM ROHS COMPLIANT: YES

CABLE, 8X SMPM PLUG-8X2.92MM PLUG, 610MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016742-6 17-2016742-6-ND 61AK4838
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable, 8X Smpm Plug-8X2.92Mm Plug, 610Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4098023 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474644-2-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
4 suppliers