TE Connectivity RF Cable Assemblies 2016691-4

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016691-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016691-4
RF Cable Assemblies 2016691-4
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly (End A) : DIN 1.0/2.3 Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : 1.0/2.3 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016691-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016691-4-ND
Coaxial Cables (RF) 17-2016691-4-ND
RF CA,1.0-2.3 BULKHEAD TO UMCC I

RF CA,1.0-2.3 BULKHEAD TO UMCC I

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016691-4 17-2016691-4-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type DIN 1.0/2.3 Jack
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 450-02291333-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2483216-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers