TE Connectivity RF Cable Assemblies 2016677-3

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .17 M  [.55 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .17 M  [.55 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016677-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016677-3
RF Cable Assemblies 2016677-3
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .17 M  [.55 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : .81 MM  [.031 INCH ]
  • Wire Size (AWG) : 36

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .17 M  [.55 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 2 Plug
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : UMCC2 to UMCC4
  • Coax Cable Type : .81mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016677-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016677-3-ND
Coaxial Cables (RF) 17-2016677-3-ND
"COAX CBL U.FL TO U.FL 1.9"""

"COAX CBL U.FL TO U.FL 1.9"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016677-3 17-2016677-3-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 2 Plug
Cable Length 0.5577 ft (1.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2411062-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
Infotainment & Multimedia Cable Assemblies - 2360000-4 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers