TE Connectivity RF Cable Assemblies 2016676-3

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 67 Shielded : Yes Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 1.85mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 67 Shielded : Yes Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 1.85mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016676-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016676-3
RF Cable Assemblies 2016676-3
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Positions : 8 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 67 Shielded : Yes Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 1.85mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Positions : 8

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.2 MM  [.087 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 150

Operation/Application


  • Operating Frequency Range (GHZ) : 67
  • Shielded : Yes

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Cable Assembly (End A) : 1.85mm Series RF Plug
  • Cable Assembly (End B) : SMPM Plug
  • Cable Assembly Type : 1.85mm to SMPM
  • Coax Cable Type : Customer Cable

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016676-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016676-3-ND
Coaxial Cables (RF) 17-2016676-3-ND
"COAX CBL SMPM TO 1.85MM 12"""

"COAX CBL SMPM TO 1.85MM 12"""

Buy Now Datasheet
Cable, 8X Smpm Plug-1.85Mm Plug, 305Mm Rohs Compliant Te Connectivity - 61AK2710 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8X Smpm Plug-1.85Mm Plug, 305Mm Rohs Compliant Te Connectivity
61AK2710
Cable, 8X Smpm Plug-1.85Mm Plug, 305Mm Rohs Compliant Te Connectivity 61AK2710
CABLE, 8X SMPM PLUG-1.85MM PLUG, 305MM ROHS COMPLIANT: YES

CABLE, 8X SMPM PLUG-1.85MM PLUG, 305MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016676-3 17-2016676-3-ND 61AK2710
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable, 8X Smpm Plug-1.85Mm Plug, 305Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2441460-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers