TE Connectivity RF Cable Assemblies 2015698-4

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015698-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015698-4
RF Cable Assemblies 2015698-4
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass, Phosphor Bronze

Dimensions


  • Mated Height (MM) : 2
  • Outside Cable Diameter : .81 MM  [.031 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 60

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .05 M  [.16 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : .81mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 17-2015698-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2015698-4-ND
Coaxial Cables (RF) 17-2015698-4-ND
C/A, UMCC/UMCC, 0.80 OD CABLE, 5

C/A, UMCC/UMCC, 0.80 OD CABLE, 5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2015698-4 17-2015698-4-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 1 Plug
Cable Shielding Copper
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data