TE Connectivity RF Cable Assemblies 2015698-3

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015698-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015698-3
RF Cable Assemblies 2015698-3
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze, Brass

Dimensions


  • Mated Height (MM) : 2
  • Outside Cable Diameter : .81 MM  [.031 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 60

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 2 Plug
  • Cable Assembly (End B) : UMCC GEN 2 Plug
  • Cable Assembly Type : UMCC2 to UMCC2
  • Coax Cable Type : .81mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
RF Interconnects - 2015698-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
2015698-3
RF Interconnects 2015698-3
C/A, UMCC/UMCC 0.80 OD CABLE, 200MM LONG

C/A, UMCC/UMCC 0.80 OD CABLE, 200MM LONG

Buy Now
Cable Assembly - 456-2015698-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-2015698-3
Cable Assembly 456-2015698-3
Cable Assembly Coaxial 0.2m UMCC to UMCC PL-PL Product overview: 2015698-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2015698-3 can be used for catalog matching and distributor lookup.

Cable Assembly Coaxial 0.2m UMCC to UMCC PL-PL Product overview: 2015698-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2015698-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - A36223-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A36223-ND
Coaxial Cables (RF) A36223-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity - 96M0658 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity
96M0658
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity 96M0658
COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2015698-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2015698-3
Cable Assemblies - Coaxial Cables (RF) 2015698-3
CBL ASSY U.FL PLUG-PLUG 7.874"

CBL ASSY U.FL PLUG-PLUG 7.874"

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015698-3 2015698-3 456-2015698-3 A36223-ND 96M0658 2015698-3
Product Name RF Cable Assemblies RF Interconnects Cable Assembly Coaxial Cables (RF) Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 2 Plug
Cable Shielding Copper
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A36235-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers
RF Cable Assemblies - 2480661-9 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
2 suppliers
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1-2016488-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers