TE Connectivity RF Cable Assemblies 2015357-3

Description
Body Features Cable Color : Black Jacket Material : PFA Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PFA Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015357-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015357-3
RF Cable Assemblies 2015357-3
Body Features Cable Color : Black Jacket Material : PFA Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PFA

Dimensions


  • Mated Height (MM) : 2.5
  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
6GHz Cable Assembly - 456-2015357-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHz Cable Assembly
456-2015357-3
6GHz Cable Assembly 456-2015357-3
UMCC Coax Cable Assembly, 6GHz, 50R, F-F Plug Product overview: 2015357-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2015357-3 can be used for catalog matching and distributor lookup.

UMCC Coax Cable Assembly, 6GHz, 50R, F-F Plug Product overview: 2015357-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2015357-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - A36228-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A36228-ND
Coaxial Cables (RF) A36228-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1365245-2015357-3 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1365245-2015357-3
Cable Assemblies - Coaxial Cables (RF) 1365245-2015357-3
Win Source Part Number: 1365245-2015357-3 Category: Cable Assemblies - Coaxial Cables (RF) Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: UMCC Package: Bag Product Status: Active Features: Shielded Base Product Number: 2015357 HTSUS: 8544.20.0000 REACH Status: Vendor Undefined ECCN: EAR99 Style: U.FL (UMCC) to U.FL (UMCC) Color: Black Cable Type: 1.37mm OD Coaxial Cable Frequency - Max: 6 GHz Length: 3.937" (100.00mm) 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Connector: U.FL (UMCC) Plug, Right Angle 1st Contact Gender: Female 2nd Connector: U.FL (UMCC) Plug, Right Angle 2nd Contact Gender: Female Overall Impedance: 50 Ohms

Win Source Part Number: 1365245-2015357-3
Category: Cable Assemblies - Coaxial Cables (RF)
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: UMCC
Package: Bag
Product Status: Active
Features: Shielded
Base Product Number: 2015357
HTSUS: 8544.20.0000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: U.FL (UMCC) to U.FL (UMCC)
Color: Black
Cable Type: 1.37mm OD Coaxial Cable
Frequency - Max: 6 GHz
Length: 3.937" (100.00mm)
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Connector: U.FL (UMCC) Plug, Right Angle
1st Contact Gender: Female
2nd Connector: U.FL (UMCC) Plug, Right Angle
2nd Contact Gender: Female
Overall Impedance: 50 Ohms

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2015357-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2015357-3
Cable Assemblies - Coaxial Cables (RF) 2015357-3
CBL ASSY U.FL PLUG-PLUG 3.937"

CBL ASSY U.FL PLUG-PLUG 3.937"

Supplier's Site
RF Cable Assemblies - 2015357-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2015357-3
RF Cable Assemblies 2015357-3
RF Cable Assemblies C/A UMCC/UMCC 1.37 OD CABLE 100MM LON

RF Cable Assemblies C/A UMCC/UMCC 1.37 OD CABLE 100MM LON

Buy Now Datasheet
Coaxial Cables (RF) - 2015357-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
2015357-3
Coaxial Cables (RF) 2015357-3
CBL ASSY UMCC PLUG-PLUG 3.937"

CBL ASSY UMCC PLUG-PLUG 3.937"

Supplier's Site Datasheet
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity - 74AJ8885 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity
74AJ8885
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity 74AJ8885
CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM ROHS COMPLIANT: YES

CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015357-3 456-2015357-3 A36228-ND 1365245-2015357-3 2015357-3 2015357-3 2015357-3 74AJ8885
Product Name RF Cable Assemblies 6GHz Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cables (RF) Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity
Application RF RF RF
Product Type UMCC GEN 1 Plug Coaxial Cables (RF)
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-5 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 1.51 ft (4.6 dm)
View Details
2 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers