TE Connectivity HDMI Connectors 2007435-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2007435-2 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2007435-2
HDMI Connectors 2007435-2
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Perpendicular Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Min) : 2.4 MM  [.094 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
Audio & Video Connectors - 2007435-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-2
Audio & Video Connectors 2007435-2
Std HDMI, Flag, T/H

Std HDMI, Flag, T/H

Buy Now
Std Hdmi, Flag, T/h Te Connectivity - 98X5598 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Flag, T/h Te Connectivity
98X5598
Std Hdmi, Flag, T/h Te Connectivity 98X5598
Std HDMI, Flag, T/H

Std HDMI, Flag, T/H

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007435-2 2007435-2 98X5598
Product Name HDMI Connectors Audio & Video Connectors Std Hdmi, Flag, T/h Te Connectivity
Connector Type Wire to Board Connector Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
SATA & Micro SATA - 1735471-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Connector Systems Amp - Te Connectivity - 15AC1389 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details