TE Connectivity HDMI Connectors 2007435-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2007435-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2007435-1
HDMI Connectors 2007435-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Perpendicular Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs, Straight Leg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now Datasheet
Audio & Video Connectors - 2007435-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-1
Audio & Video Connectors 2007435-1
Std HDMI, Flag, T/H

Std HDMI, Flag, T/H

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-1
Audio & Video Connectors 2007435-1
HDMI

HDMI

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-1
Audio & Video Connectors 2007435-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
HDMI Connectors - 2175427 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2175427
HDMI Connectors 2175427
TE Connectivity 2007435-1 HDMI Connector

TE Connectivity 2007435-1 HDMI Connector

Supplier's Site
HDMI Connectors - 2175428 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2175428
HDMI Connectors 2175428
TE Connectivity 2007435-1 HDMI Connector

TE Connectivity 2007435-1 HDMI Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A141617-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A141617-ND
USB, DVI, HDMI Connector Assemblies A141617-ND
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1198781-2007435-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1198781-2007435-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1198781-2007435-1
Win Source Part Number: 1198781-2007435-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 168 Voltage - Rated: 40VAC Mounting Feature: Vertical Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless Alternative Parts (Cross-Reference): 2007435-1.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2007435-1-ND,A141617 ,-2007435-1-SI Base Product Number: 2007435

Win Source Part Number: 1198781-2007435-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Number of Ports: 1
Standard Package: 168
Voltage - Rated: 40VAC
Mounting Feature: Vertical
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 2007435-1.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2007435-1-ND,A141617,-2007435-1-SI
Base Product Number: 2007435

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-2007435-1
Electronic Connector 377-2007435-1
Right Angle Shielded HDMI Receptacle, 19 Pos, Gold Plated Copper Alloy Product overview: 2007435-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2007435-1 can be used for catalog matching and distributor lookup.

Right Angle Shielded HDMI Receptacle, 19 Pos, Gold Plated Copper Alloy Product overview: 2007435-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2007435-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2007435-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2007435-1
USB, DVI, HDMI Connector Assemblies 2007435-1
CONN RCPT HDMI 19POS PCB R/A

CONN RCPT HDMI 19POS PCB R/A

Supplier's Site Datasheet
Connector, Hdmi, Receptacle, 19 Position, Flag; No. Of Contacts Te Connectivity - 72R3759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position, Flag; No. Of Contacts Te Connectivity
72R3759
Connector, Hdmi, Receptacle, 19 Position, Flag; No. Of Contacts Te Connectivity 72R3759
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FLAG; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FLAG; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Te Connectivity - 23T1813 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Te Connectivity
23T1813
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Te Connectivity 23T1813
HDMI Connector, Jack, 19, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

HDMI Connector, Jack, 19, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Std Hdmi, Flag, T/h Rohs Compliant Te Connectivity - 79AH9270 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Flag, T/h Rohs Compliant Te Connectivity
79AH9270
Std Hdmi, Flag, T/h Rohs Compliant Te Connectivity 79AH9270
STD HDMI, FLAG, T/H ROHS COMPLIANT: YES

STD HDMI, FLAG, T/H ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007435-1 2007435-1 2175427 A141617-ND 1198781-2007435-1 377-2007435-1 2007435-1 72R3759 23T1813
Product Name HDMI Connectors Audio & Video Connectors HDMI Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors Electronic Connector USB, DVI, HDMI Connector Assemblies Connector, Hdmi, Receptacle, 19 Position, Flag; No. Of Contacts Te Connectivity Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Audio / Video Audio / Video HDMI USB
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Current Rating 0.5 amps 0.5 amps 0.5 amps 0.5 amps
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data