TE Connectivity Edgeboard Connectors 2007088-1

Description
"22 (16 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"22 (16 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 2007088-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
2007088-1-ND
Edgeboard Connectors 2007088-1-ND
"22 (16 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"22 (16 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1035574-2007088-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1035574-2007088-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1035574-2007088-1
Win Source Part Number: 1035574-2007088-1 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Standard Edge II Number of Positions: 22 (16 + 6 Power) Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 42 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 1; 1; 1; 8 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 2007088-2; 1761879-1; 7-5530843-5; 1-5147490-0; 341-012-520-202; 341-012-520-201; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2007088-1-SI-ND,2007 088-1-SI,20070881,-2 007088-1-SI Base Product Number: 2007088

Win Source Part Number: 1035574-2007088-1
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Standard Edge II
Number of Positions: 22 (16 + 6 Power)
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 42
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 1; 1; 1; 8
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 2007088-2; 1761879-1; 7-5530843-5; 1-5147490-0; 341-012-520-202; 341-012-520-201;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2007088-1-SI-ND,2007088-1-SI,20070881,-2007088-1-SI
Base Product Number: 2007088

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-2007088-1
Dual Electronic Connector 303-2007088-1
CONN EDGE DUAL FML 22POS 0.100 Product overview: 2007088-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2007088-1 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 22POS 0.100 Product overview: 2007088-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2007088-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - 2007088-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2007088-1
Card Edge Connectors 2007088-1
CONNECTOR ASSEMBLY, SEC II POWER, 6P+16S

CONNECTOR ASSEMBLY, SEC II POWER, 6P+16S

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2007088-1
Card Edge Connectors 2007088-1
Card Edge Connectors

Card Edge Connectors

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007088-1-ND 1035574-2007088-1 303-2007088-1 2007088-1
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector Card Edge Connectors
Gender Female / Jack Female / Jack
Mounting Surface Mount SMD (SMT)
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data