TE Connectivity RTD Probes 20034834-00

Description
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath Outside Diameter : 5.46 MM  [.215 INCH ] Wire Size (AWG) : 22 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath Outside Diameter : 5.46 MM  [.215 INCH ] Wire Size (AWG) : 22 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034834-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034834-00
RTD Probes 20034834-00
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath Outside Diameter : 5.46 MM  [.215 INCH ] Wire Size (AWG) : 22 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Body Features


  • Immersion Length : 914 MM  [36 INCH ]
  • Sheath Length : 914 MM  [36 INCH ]

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Lead Wire Length : 2438.4 MM  [96 INCH ]
  • Sheath Outside Diameter : 5.46 MM  [.215 INCH ]
  • Wire Size (AWG) : 22

Other


  • Sheath Style : Isolated Stainless Steel

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Thin Film
  • Housing Style : Copper Tip / SS Sheath
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Bearing Probe
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034834-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034548-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20032955-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) - NB-PTCO-160 - Win Source Electronics
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
RTD Temp. Coefficient (Alpha) 3850 #
View Details
2 suppliers
RTD Probes - 20034621-00 - TE Connectivity
Specs
Element Material Platinum
View Details