TE Connectivity RTD Probes 20034744-00

Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.39 MM  [.055 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.39 MM  [.055 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034744-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034744-00
RTD Probes 20034744-00
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.39 MM  [.055 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Configuration Features


  • Lead Wire Configuration : 2 Wire Single (Red / White)

Dimensions


  • Body Length : 31.75 MM  [1.25 INCH ]
  • Body Thickness : 1.39 MM  [.055 INCH ]
  • Body Width : 12.7 MM  [.5 INCH ]
  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 26

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Polyimide Laminate, Acrylic Laminate
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 155 DEGC  [311 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034744-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034095-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034568-00 - TE Connectivity
Specs
Element Material Copper
View Details
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) - NB-PTCO-161 - Win Source Electronics
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
RTD Temp. Coefficient (Alpha) 3850 #
View Details
2 suppliers
RTD Probes - 20034660-00 - TE Connectivity
Specs
Element Material Nickel/Nickel Alloys
View Details