Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 31.75 MM [1.25 INCH ] Body Thickness : 1.39 MM [.055 INCH ] Body Width : 12.7 MM [.5 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 31.75 MM [1.25 INCH ] Body Thickness : 1.39 MM [.055 INCH ] Body Width : 12.7 MM [.5 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 31.75 MM [1.25 INCH ] Body Thickness : 1.39 MM [.055 INCH ] Body Width : 12.7 MM [.5 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Polyimide Laminate, Acrylic Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Body Length : 31.75 MM [1.25 INCH ]
Body Thickness : 1.39 MM [.055 INCH ]
Body Width : 12.7 MM [.5 INCH ]
Lead Wire Length : 914.4 MM [36 INCH ]
Wire Size (AWG) : 26
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Plotted Wire
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Polyimide Laminate, Acrylic Laminate
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions
Operating Temperature (Max) : 155 DEGC [311 DEGF ]