TE Connectivity RTD Probes 20034663-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 30 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 30 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034663-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034663-00
RTD Probes 20034663-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 30 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Body Length : 304.8 MM  [12 INCH ]
  • Body Thickness : .76 MM  [.03 INCH ]
  • Body Width : 6.6 MM  [.26 INCH ]
  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 30

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Stator
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034663-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20033063-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034087-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20026082-01 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034021-00 - TE Connectivity
Specs
Element Material Platinum
View Details