Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 152.4 MM [6 INCH ] Body Thickness : .76 MM [.03 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 30
Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 152.4 MM [6 INCH ] Body Thickness : .76 MM [.03 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 30
Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 152.4 MM [6 INCH ] Body Thickness : .76 MM [.03 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 30
Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Body Length : 152.4 MM [6 INCH ]
Body Thickness : .76 MM [.03 INCH ]
Body Width : 6.6 MM [.26 INCH ]
Lead Wire Length : 914.4 MM [36 INCH ]
Wire Size (AWG) : 30
Product Type Features
Connection Head Type : None
Element Material : Copper
Element Type : Plotted Wire
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Stator
Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C
Usage Conditions
Operating Temperature (Max) : 180 DEGC [356 DEGF ]