TE Connectivity RTD Probes 20034631-00

Description
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00672
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00672
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034631-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034631-00
RTD Probes 20034631-00
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00672

Configuration Features


  • Lead Wire Configuration : 4 Wire Single (Red / Red / White / White)

Dimensions


  • Body Length : 50.8 MM  [2 INCH ]
  • Body Thickness : 1.9 MM  [.075 INCH ]
  • Body Width : 9.65 MM  [.38 INCH ]
  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Sensor Mount Type : PSA Backing

Product Type Features


  • Connection Head Type : None
  • Element Material : Nickel
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Silicone Laminate
  • Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00672
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034631-00
Product Name RTD Probes
Element Material Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034685-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034072-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034276-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1657 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 392 F (-30 to 200 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details