TE Connectivity RTD Probes 20034623-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 2438.4 MM  [96 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 2438.4 MM  [96 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034623-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034623-00
RTD Probes 20034623-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 2438.4 MM  [96 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Body Length : 50.8 MM  [2 INCH ]
  • Body Thickness : 1.9 MM  [.075 INCH ]
  • Body Width : 9.65 MM  [.38 INCH ]
  • Lead Wire Length : 2438.4 MM  [96 INCH ]
  • Wire Size (AWG) : 26

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Silicone Laminate
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034623-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034549-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034131-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034569-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034661-00 - TE Connectivity
Specs
Element Material Platinum
View Details