Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : None
Other Sheath Style : Insulated Epoxy Glass
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : None
Other Sheath Style : Insulated Epoxy Glass
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : None
Other Sheath Style : Insulated Epoxy Glass
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 155 DEGC [311 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Body Features
Immersion Length : 304 MM [12 INCH ]
Sheath Length : 304 MM [12 INCH ]
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Lead Wire Length : 914.4 MM [36 INCH ]
Sheath Outside Diameter : 4.76 MM [.188 INCH ]
Wire Size (AWG) : 26
Mechanical Attachment
Thread Size : None
Other
Sheath Style : Insulated Epoxy Glass
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Thin Film
Housing Style : Copper Tip / SS Sheath
Lead Wire Style : PTFE, Flexible Armor
RTD Sensor Type : Bearing Probe
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions
Operating Temperature (Max) : 155 DEGC [311 DEGF ]