TE Connectivity RTD Probes 20034460-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tin Plated, Miniature Embedment, Style C Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tin Plated, Miniature Embedment, Style C Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034460-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034460-00
RTD Probes 20034460-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tin Plated, Miniature Embedment, Style C Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Sheath Outside Diameter : 3.18 MM  [.125 INCH ]
  • Wire Size (AWG) : 26

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Thin Film
  • Housing Style : Tin Plated, Miniature Embedment, Style C
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Bearing Embedment Probe
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034460-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20029981-01 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20016752-02 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034677-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20032788-00 - TE Connectivity
Specs
Element Material Copper
View Details