Body Features Immersion Length : 609 MM [24 INCH ] Sheath Length : 609 MM [24 INCH ] Threading Direction : Forward Facing
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / Red / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 6.35 MM [.25 INCH ] Wire Size (AWG) : 22
Mechanical Attachment Thread Size : 1/8 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Immersion Length : 609 MM [24 INCH ] Sheath Length : 609 MM [24 INCH ] Threading Direction : Forward Facing
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / Red / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 6.35 MM [.25 INCH ] Wire Size (AWG) : 22
Mechanical Attachment Thread Size : 1/8 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features Immersion Length : 609 MM [24 INCH ] Sheath Length : 609 MM [24 INCH ] Threading Direction : Forward Facing
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / Red / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 6.35 MM [.25 INCH ] Wire Size (AWG) : 22
Mechanical Attachment Thread Size : 1/8 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features
Immersion Length : 609 MM [24 INCH ]
Sheath Length : 609 MM [24 INCH ]
Threading Direction : Forward Facing
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / Red / White)
Dimensions
Lead Wire Length : 914.4 MM [36 INCH ]
Sheath Outside Diameter : 6.35 MM [.25 INCH ]
Wire Size (AWG) : 22
Mechanical Attachment
Thread Size : 1/8 NPT
Other
Sheath Style : Standard Stainless Steel
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Thin Film
Housing Style : Stainless Steel Probe
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Immersion Probe
Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C
Usage Conditions
Operating Temperature (Max) : 250 DEGC [482 DEGF ]