TE Connectivity RTD Probes 20034256-00

Description
Body Features Immersion Length : 304 MM  [12 INCH ] Sheath Length : 304 MM  [12 INCH ] Threading Direction : Front & Rear Facing Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green) Dimensions Lead Wire Length : 152.4 MM  [6 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Body Features Immersion Length : 304 MM  [12 INCH ] Sheath Length : 304 MM  [12 INCH ] Threading Direction : Front & Rear Facing Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green) Dimensions Lead Wire Length : 152.4 MM  [6 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034256-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034256-00
RTD Probes 20034256-00
Body Features Immersion Length : 304 MM  [12 INCH ] Sheath Length : 304 MM  [12 INCH ] Threading Direction : Front & Rear Facing Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green) Dimensions Lead Wire Length : 152.4 MM  [6 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Body Features


  • Immersion Length : 304 MM  [12 INCH ]
  • Sheath Length : 304 MM  [12 INCH ]
  • Threading Direction : Front & Rear Facing

Configuration Features


  • Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green)

Dimensions


  • Lead Wire Length : 152.4 MM  [6 INCH ]
  • Sheath Outside Diameter : 4.76 MM  [.188 INCH ]
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Thread Size : 1/2 NPT x 1/2 NPT

Other


  • Sheath Style : Standard Stainless Steel

Product Type Features


  • Connection Head Type : Stainless Steel
  • Element Material : Platinum
  • Element Type : Thin Film
  • Housing Style : Stainless Steel Probe
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Immersion Probe
  • Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.06% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034256-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034574-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034665-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034672-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20033626-00 - TE Connectivity
Specs
Element Material Platinum
View Details