TE Connectivity Force Sensors 20033643-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 449.6 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 449.6 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20033643-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20033643-00
Force Sensors 20033643-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 449.6 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 449.6
  • Full Scale Range (NEWT) : 0 - 2000
  • Supply Voltage Range (VDC) : 10 - 30

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±2 V

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-20033643-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-20033643-00-ND
Force Sensors, Load Cells - Industrial 223-20033643-00-ND
FN3030-A1-2KN-/Z04/L 15M

FN3030-A1-2KN-/Z04/L15M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20033643-00 223-20033643-00-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN30-10KN-C20037-ND - DigiKey
Specs
Force Rating 11.25 lbs (5.1 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20009605-01 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - EFN10-50KN-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 10217955-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details