TE Connectivity Force Sensors 20031887-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2248 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±150 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2248 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±150 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20031887-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20031887-00
Force Sensors 20031887-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 2248 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±150 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 2248
  • Full Scale Range (NEWT) : 0 - 10000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±150 mV

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-20031887-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-20031887-00-ND
Force Sensors, Load Cells 223-20031887-00-ND
XFTC301-10KN-/L9M

XFTC301-10KN-/L9M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20031887-00 223-20031887-00-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN21-1.5KN-C00001-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20009605-10 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 10211185-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-200KN-C20006 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details