TE Connectivity RTD Probes 20026082-00

Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Ni/Pt RTD Sensor Type : Screw-in Probe Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Ni/Pt RTD Sensor Type : Screw-in Probe Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20026082-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20026082-00
RTD Probes 20026082-00
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Ni/Pt RTD Sensor Type : Screw-in Probe Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Thin Film
  • Lead Wire Style : Ni/Pt
  • RTD Sensor Type : Screw-in Probe

Usage Conditions


  • Operating Temperature (Max) : 115 DEGC  [239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20026082-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034451-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity - 03AC1670 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
RTD Probes - 20034644-00 - TE Connectivity
Specs
Element Material Copper
View Details