TE Connectivity NTC Probes 20026074-13

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3000 MM  [118.11 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3000 MM  [118.11 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026074-13 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026074-13
NTC Probes 20026074-13
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3000 MM  [118.11 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 3000 MM  [118.11 INCH ]

Product Type Features


  • NTC Probe Type : HVAC/R
  • Sensor Package : Overmold TPE
  • Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .2
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026074-13
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034545-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034251-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details