TE Connectivity NTC Probes 20026073-01

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026073-01 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026073-01
NTC Probes 20026073-01
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Mechanical Attachment


  • Wire Length : 1000 MM  [39.37 INCH ]

Product Type Features


  • NTC Probe Type : Temperature
  • Sensor Package : Overmold TPE
  • Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10000
  • T_ref for Resistance : 25 DEGC  [25 DEGF ]
  • Tolerance Resistance (PCT) : ± 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026073-01
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034569-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034409-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
RTD Probes - 20034086-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details