TE Connectivity NTC Probes 20025136-01

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3992 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmolded Wire/Cladding Type : 22AWG (7/30) Stranded Copper Conductor with White PVC Insulation Material Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 4633 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3992 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmolded Wire/Cladding Type : 22AWG (7/30) Stranded Copper Conductor with White PVC Insulation Material Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 4633 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20025136-01 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20025136-01
NTC Probes 20025136-01
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3992 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Overmolded Wire/Cladding Type : 22AWG (7/30) Stranded Copper Conductor with White PVC Insulation Material Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 4633 T_ref for Resistance : 25 DEGC  [25 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3992

Mechanical Attachment


  • Wire Length : 1000 MM  [39.37 INCH ]

Product Type Features


  • NTC Probe Type : Temperature
  • Sensor Package : Overmolded
  • Wire/Cladding Type : 22AWG (7/30) Stranded Copper Conductor with White PVC Insulation Material

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 4633
  • T_ref for Resistance : 25 DEGC  [25 DEGF ]
  • Tolerance Resistance (PCT) : ± 1 @ 0 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20025136-01
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products