TE Connectivity NTC Probes 20021955-00

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3942 Mechanical Attachment Wire Length : 4.5 MM  [.177 INCH ] Product Type Features NTC Probe Type : Temperature Wire/Cladding Type : 20 AWG, Solid, Tinned Copper Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3942 Mechanical Attachment Wire Length : 4.5 MM  [.177 INCH ] Product Type Features NTC Probe Type : Temperature Wire/Cladding Type : 20 AWG, Solid, Tinned Copper Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20021955-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20021955-00
NTC Probes 20021955-00
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3942 Mechanical Attachment Wire Length : 4.5 MM  [.177 INCH ] Product Type Features NTC Probe Type : Temperature Wire/Cladding Type : 20 AWG, Solid, Tinned Copper Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3942

Mechanical Attachment


  • Wire Length : 4.5 MM  [.177 INCH ]

Product Type Features


  • NTC Probe Type : Temperature
  • Wire/Cladding Type : 20 AWG, Solid, Tinned Copper

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ±.23 @ 25
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 98.6
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1 @ 25 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20021955-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034530-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
RTD Probes - 20034072-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034657-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details