TE Connectivity Liquid Level Switches 20017786-00

Description
Body Features Case Material : Glass Filled Polyphenylene Sulfide Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .7
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polyphenylene Sulfide Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017786-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017786-00
Liquid Level Switches 20017786-00
Body Features Case Material : Glass Filled Polyphenylene Sulfide Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .7

Body Features


  • Case Material : Glass Filled Polyphenylene Sulfide
  • Entry Style : Side
  • Fluid Type : Water
  • Seal Material : Silicone

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : 2 M  [6.56 FT ]

Other


  • Port Fitting : M16 External, M16 Internal

Product Type Features


  • Float SG : .7
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017786-00
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 555-00600 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details
Water-Level Sensors - 20015551-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10208105-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0A-0608 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details