TE Connectivity Liquid Level Switches 20017777-00

Description
Body Features Case Material : Brass and Glass Filled Polypropylene Entry Style : Bottom, Top Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .68
Request a Quote Datasheet
Description
Body Features Case Material : Brass and Glass Filled Polypropylene Entry Style : Bottom, Top Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017777-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017777-00
Liquid Level Switches 20017777-00
Body Features Case Material : Brass and Glass Filled Polypropylene Entry Style : Bottom, Top Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .68

Body Features


  • Case Material : Brass and Glass Filled Polypropylene
  • Entry Style : Bottom, Top
  • Fluid Type : Water
  • Seal Material : Silicone

Contact Features


  • Contact Form : A+B

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal, M16 External

Product Type Features


  • Float SG : .68
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017777-00
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015504-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014494-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 555-00700 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details