TE Connectivity Liquid Level Switches 20017776-00

Description
Body Features Case Material : PVC Entry Style : Top, Bottom Fluid Type : Acids, Alkalis Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet
Description
Body Features Case Material : PVC Entry Style : Top, Bottom Fluid Type : Acids, Alkalis Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017776-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017776-00
Liquid Level Switches 20017776-00
Body Features Case Material : PVC Entry Style : Top, Bottom Fluid Type : Acids, Alkalis Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 External, M16 Internal Product Type Features Float SG : .74

Body Features


  • Case Material : PVC
  • Entry Style : Top, Bottom
  • Fluid Type : Acids, Alkalis
  • Seal Material : Silicone

Contact Features


  • Contact Form : A+B

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 External, M16 Internal

Product Type Features


  • Float SG : .74
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017776-00
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015570-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0A-0547 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10220156-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015480-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details